Essentra Components Cable Supports and Fasteners 22CC37B0250

Description
"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC37B0250-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37B0250-ND
Cable Supports and Fasteners 145-22CC37B0250-ND
"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, 0.25, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.25, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8753
Cable Clamp, 0.25, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8753
CABLE CLAMP, 0.25", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.25", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC37B0250-ND 31AJ8753
Product Name Cable Supports and Fasteners Cable Clamp, 0.25, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Cable Clips & Clamps - 479611 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Duct clip
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details