Essentra Components Cable Supports and Fasteners 22SOLC0187

Description
"Cable Clip, U-Type Natural Arrowhead, Winged 0.220"" (5.59mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural Arrowhead, Winged 0.220"" (5.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22SOLC0187-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22SOLC0187-ND
Cable Supports and Fasteners 145-22SOLC0187-ND
"Cable Clip, U-Type Natural Arrowhead, Winged 0.220"" (5.59mm)"

"Cable Clip, U-Type Natural Arrowhead, Winged 0.220"" (5.59mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5247 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5247
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5247
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:5.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.3mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:5.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:14.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22SOLC0187-ND 66AJ5247
Product Name Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
P-Clips - 1440658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details