Essentra Components Cable Supports and Fasteners 23RCFB050

Description
"Cable Clip, C-Type Natural Fir Tree 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Natural Fir Tree 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23RCFB050-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23RCFB050-ND
Cable Supports and Fasteners 145-23RCFB050-ND
"Cable Clip, C-Type Natural Fir Tree 0.500"" (12.70mm)"

"Cable Clip, C-Type Natural Fir Tree 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5354 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5354
Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5354
CABLE CLAMP, HINGED, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, HINGED, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-23RCFB050-ND 66AJ5354
Product Name Cable Supports and Fasteners Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102592 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material Polyamide 66
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details