Essentra Components Cable Supports and Fasteners 22QCC187437

Description
"Cable Clamp, Cable Lock Natural Fir Tree 0.437"" (11.10mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Cable Lock Natural Fir Tree 0.437"" (11.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22QCC187437-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22QCC187437-ND
Cable Supports and Fasteners 145-22QCC187437-ND
"Cable Clamp, Cable Lock Natural Fir Tree 0.437"" (11.10mm)"

"Cable Clamp, Cable Lock Natural Fir Tree 0.437"" (11.10mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5237 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5237
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5237
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:11.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.53mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:11.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22QCC187437-ND 66AJ5237
Product Name Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers