Essentra Components Cable Supports and Fasteners 22CC50C0562

Description
"Cable Clamp, P-Type Natural Fastener 0.562"" (14.27mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.562"" (14.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50C0562-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50C0562-ND
Cable Supports and Fasteners 145-22CC50C0562-ND
"Cable Clamp, P-Type Natural Fastener 0.562"" (14.27mm)"

"Cable Clamp, P-Type Natural Fastener 0.562"" (14.27mm)"

Buy Now Datasheet
Cable Clamp, 0.562, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8808 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.562, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8808
Cable Clamp, 0.562, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8808
CABLE CLAMP, 0.562", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.562"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.562", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.562"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50C0562-ND 31AJ8808
Product Name Cable Supports and Fasteners Cable Clamp, 0.562, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 2209403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.484 inch (12.3 mm)
Material Polyamide 66
View Details