Essentra Components Essentra Plastics 22CC50D0812B 13/16" Nylon Cable Clamp, 1/2" Wide, Black 22CC50D0812B

Description
Essentra Plastics 22CC50D0812B 13/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Essentra Plastics 22CC50D0812B 13/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22CC50D0812B 13/16
Chanhassen, MN, United States
Essentra Plastics 22CC50D0812B 13/16" Nylon Cable Clamp, 1/2" Wide, Black
25068
Essentra Plastics 22CC50D0812B 13/16" Nylon Cable Clamp, 1/2" Wide, Black 25068
Essentra Plastics 22CC50D0812B 13/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC50D0812B 13/16" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Heavy-duty 1/2"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Supports and Fasteners - 145-22CC50D0812B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D0812B-ND
Cable Supports and Fasteners 145-22CC50D0812B-ND
"Cable Clamp, P-Type Black Fastener 0.812"" (20.62mm)"

"Cable Clamp, P-Type Black Fastener 0.812"" (20.62mm)"

Buy Now Datasheet
Cable Clamp, 0.812, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8842 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.812, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8842
Cable Clamp, 0.812, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8842
CABLE CLAMP, 0.812", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.812"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.812", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.812"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 25068 145-22CC50D0812B-ND 31AJ8842
Product Name Essentra Plastics 22CC50D0812B 13/16" Nylon Cable Clamp, 1/2" Wide, Black Cable Supports and Fasteners Cable Clamp, 0.812, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers