P CLIP, ALUMINIUM, 4.8MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Metallic; External Length:12.7mm; External Width:9.5mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 58M3653 |
| Product Name | P Clip, Aluminium, 4.8Mm, Pk100; Cable Clamp / Clip Type Essentra Components |