Essentra Components Cable Supports and Fasteners 22CC16A0187

Description
"Cable Clamp, P-Type Natural Fastener 0.187"" (4.75mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.187"" (4.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC16A0187-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC16A0187-ND
Cable Supports and Fasteners 145-22CC16A0187-ND
"Cable Clamp, P-Type Natural Fastener 0.187"" (4.75mm)"

"Cable Clamp, P-Type Natural Fastener 0.187"" (4.75mm)"

Buy Now Datasheet
Cable Clamp, 0.187, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5069 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.187, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5069
Cable Clamp, 0.187, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5069
CABLE CLAMP, 0.187", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.187"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.187", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.187"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC16A0187-ND 66AJ5069
Product Name Cable Supports and Fasteners Cable Clamp, 0.187, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 233613 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details