"Cable Clip, C-Type Natural Adhesive 0.460"" (11.68mm)"
CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.1mm RoHS Compliant: Yes
| Waytek, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 25338 | 145-22AWC00375-ND | 66AJ5052 |
| Product Name | Essentra Plastics 22AWC00375 Adhesive Backed Wire Clamp, 1/32", Max. Wire Bundle .460" | Cable Supports and Fasteners | Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components |
| Diameter | 0.460 inch (11.68 mm) |