Essentra Components Cable Supports and Fasteners 22AWCF328110

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.328"" L x 0.110"" H (8.33mm x 2.79mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.328"" L x 0.110"" H (8.33mm x 2.79mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22AWCF328110-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22AWCF328110-ND
Cable Supports and Fasteners 145-22AWCF328110-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.328"" L x 0.110"" H (8.33mm x 2.79mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.328"" L x 0.110"" H (8.33mm x 2.79mm)"

Buy Now Datasheet
Wire Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5047 - Newark, An Avnet Company
Chicago, IL, United States
Wire Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5047
Wire Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5047
WIRE CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm RoHS Compliant: Yes

WIRE CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22AWCF328110-ND 66AJ5047
Product Name Cable Supports and Fasteners Wire Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details