"Cable Clip, Flat C-Type Silver Adhesive 1.750"" (44.45mm)"
CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:45.3mm; External Width:9mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC3492-ND | 66AJ3121 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components |
| Type | C Style Clip | Adhesive Mount Clip |