Easily mounted with adhesive
No through hole is required
Locking device holds cable in place and can be re-opened as well
Two styles available
CABLE CLAMP, NYLON 6.6, GREY, 7MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25mm; Height:- RoHS Compliant: Yes
| Essentra Components | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips |
| Product Number | CCA007A | 66AJ3199 |
| Product Name | Cable Clamps - Adhesive Mount, Locking | Cable Clamp, Nylon 6.6, Grey, 7Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |