"Cable Clip, Wire Saddle on Base Natural Adhesive 0.349"" L x 0.450"" H (8.87mm x 11.43mm)"
WIRE SADDLE, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22AWC350450TAB-ND | 66AJ5056 |
| Product Name | Cable Supports and Fasteners | Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Adhesive Mount Clip |