Essentra Components Cable Clamps - Adhesive Mount, Locking CCA010A

Description
Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available
Description
Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Locking - CCA010A - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Locking
CCA010A
Cable Clamps - Adhesive Mount, Locking CCA010A
Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available

Easily mounted with adhesive
No through hole is required
Locking device holds cable in place and can be re-opened as well
Two styles available

Supplier's Site
Cable Clamp, Nylon 6.6, Grey, 14Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3202 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Grey, 14Mm; Cable Clamp / Clip Type Essentra Components
66AJ3202
Cable Clamp, Nylon 6.6, Grey, 14Mm; Cable Clamp / Clip Type Essentra Components 66AJ3202
CABLE CLAMP, NYLON 6.6, GREY, 14MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:30mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, GREY, 14MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:30mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number CCA010A 66AJ3202
Product Name Cable Clamps - Adhesive Mount, Locking Cable Clamp, Nylon 6.6, Grey, 14Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.563 inch (14.3 mm)
Material Aluminum; Aluminium
View Details