Essentra Components P-Clip, 6.4Mm; Cable Clamp / Clip Type Essentra Components AL-4

Description
P-CLIP, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm; Height:-; Product Range:- RoHS Compliant: Yes
Description
P-CLIP, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm; Height:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P-Clip, 6.4Mm; Cable Clamp / Clip Type Essentra Components - 58M3654 - Newark, An Avnet Company
Chicago, IL, United States
P-Clip, 6.4Mm; Cable Clamp / Clip Type Essentra Components
58M3654
P-Clip, 6.4Mm; Cable Clamp / Clip Type Essentra Components 58M3654
P-CLIP, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm; Height:-; Product Range:- RoHS Compliant: Yes

P-CLIP, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58M3654
Product Name P-Clip, 6.4Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 475158 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Buckle clip
Diameter 0.760 inch (19.3 mm)
Material Aluminum; Aluminium
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details