Essentra Components Cable Supports and Fasteners 22MWHA127190

Description
"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 0.748"" H (12.70mm x 19.00mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 0.748"" H (12.70mm x 19.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22MWHA127190-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22MWHA127190-ND
Cable Supports and Fasteners 145-22MWHA127190-ND
"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 0.748"" H (12.70mm x 19.00mm)"

"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 0.748"" H (12.70mm x 19.00mm)"

Buy Now Datasheet
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5216 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5216
Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5216
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:30.5mmRoHS Compliant: Yes

WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:30.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22MWHA127190-ND 66AJ5216
Product Name Cable Supports and Fasteners Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Cable Clips & Clamps - 2776619 - RS Components, Ltd.
Specs
Material Polypropylene
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details