Cable Clip, U-Type Black Fastener
CABLE CLAMP, NAIL-IN, POLYETHYLENE/BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22NCC0700R-ND | 66AJ5224 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nail-In, Polyethylene/black; Cable Clamp / Clip Type Essentra Components |
| Type | Nail Style Clip |