Essentra Components Cable Supports and Fasteners 22CC28E0250B

Description
"Cable Clamp, P-Type Black Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC28E0250B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC28E0250B-ND
Cable Supports and Fasteners 145-22CC28E0250B-ND
"Cable Clamp, P-Type Black Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Black Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, 0.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5072 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5072
Cable Clamp, 0.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5072
CABLE CLAMP, 0.25", PA 6.6, BLACK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.25", PA 6.6, BLACK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC28E0250B-ND 66AJ5072
Product Name Cable Supports and Fasteners Cable Clamp, 0.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers