Essentra Components Cable Supports and Fasteners 22WTR2500312

Description
"Cable Clip, Flat Natural 0.312"" (7.92mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Natural 0.312"" (7.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22WTR2500312-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22WTR2500312-ND
Cable Supports and Fasteners 145-22WTR2500312-ND
"Cable Clip, Flat Natural 0.312"" (7.92mm)"

"Cable Clip, Flat Natural 0.312"" (7.92mm)"

Buy Now Datasheet
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5263 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5263
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5263
WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22WTR2500312-ND 66AJ5263
Product Name Cable Supports and Fasteners Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details