Essentra Components Cable Supports and Fasteners 22MWCA350500

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.350"" L x 0.250"" H (8.89mm x 6.35mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.350"" L x 0.250"" H (8.89mm x 6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22MWCA350500-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22MWCA350500-ND
Cable Supports and Fasteners 145-22MWCA350500-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.350"" L x 0.250"" H (8.89mm x 6.35mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.350"" L x 0.250"" H (8.89mm x 6.35mm)"

Buy Now Datasheet
Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5212 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5212
Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5212
WIRE SADDLE, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm RoHS Compliant: Yes

WIRE SADDLE, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22MWCA350500-ND 66AJ5212
Product Name Cable Supports and Fasteners Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers