Essentra Components Cable Supports and Fasteners 22ACC812265

Description
Cable Clip, Flat Natural Arrowhead, Winged
Request a Quote Datasheet
Description
Cable Clip, Flat Natural Arrowhead, Winged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22ACC812265-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22ACC812265-ND
Cable Supports and Fasteners 145-22ACC812265-ND
Cable Clip, Flat Natural Arrowhead, Winged

Cable Clip, Flat Natural Arrowhead, Winged

Buy Now Datasheet
Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5032 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5032
Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5032
CABLE CLAMP,PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:73.9mm RoHS Compliant: Yes

CABLE CLAMP,PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:73.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22ACC812265-ND 66AJ5032
Product Name Cable Supports and Fasteners Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details