Aluminum P clamp is ideal for securing, grounding and routing cables
Available for bundles from 1/8" - 1-1/4"
Mount securely with a #10/M5 screw or other fastener
Made from Aluminum Alloy
"Cable Clamp, P-Type Silver Fastener 1.125"" (28.58mm)"
CABLE CLAMP, ALUMINIUM ALLOY, 28.6MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:28.6mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | AL18 | RPC3498-ND | 66AJ3141 |
| Product Name | Cable Clamps - Screw Mount ,P Style, Aluminium | Cable Supports and Fasteners | Cable Clamp, Aluminium Alloy, 28.6Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Aluminum; Aluminum Alloy | Aluminum |