"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 3.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5950-ND | 66AJ3204 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 3.2Mm; Cable Clamp / Clip Type Essentra Components |