Essentra Components Cable Supports and Fasteners 22HDCC1720

Description
"Cable Clip, U-Type Natural 0.172"" (4.37mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural 0.172"" (4.37mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22HDCC1720-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22HDCC1720-ND
Cable Supports and Fasteners 145-22HDCC1720-ND
"Cable Clip, U-Type Natural 0.172"" (4.37mm)"

"Cable Clip, U-Type Natural 0.172"" (4.37mm)"

Buy Now Datasheet
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5089 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5089
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5089
CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18.6mm RoHS Compliant: Yes

CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22HDCC1720-ND 66AJ5089
Product Name Cable Supports and Fasteners Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data