Essentra Components Cable Supports and Fasteners 22CC50C0812B

Description
"Cable Clamp, P-Type Black Fastener 0.812"" (20.62mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.812"" (20.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50C0812B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50C0812B-ND
Cable Supports and Fasteners 145-22CC50C0812B-ND
"Cable Clamp, P-Type Black Fastener 0.812"" (20.62mm)"

"Cable Clamp, P-Type Black Fastener 0.812"" (20.62mm)"

Buy Now Datasheet
Cable Clamp, 0.812, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8817 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.812, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8817
Cable Clamp, 0.812, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8817
CABLE CLAMP, 0.812", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.812"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.812", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.812"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50C0812B-ND 31AJ8817
Product Name Cable Supports and Fasteners Cable Clamp, 0.812, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
P-Clips - 1440680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details