Essentra Components Cable Supports and Fasteners 12880

Description
"Cable Clamp, Cleat Black Fastener 0.898"" (22.80mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Cleat Black Fastener 0.898"" (22.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3288-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3288-ND
Cable Supports and Fasteners RPC3288-ND
"Cable Clamp, Cleat Black Fastener 0.898"" (22.80mm)"

"Cable Clamp, Cleat Black Fastener 0.898"" (22.80mm)"

Buy Now Datasheet
Cable Cleat, Polyethylene, 22.8Mm, Black; Cable Clamp / Clip Type Essentra Components - 31AJ8731 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Polyethylene, 22.8Mm, Black; Cable Clamp / Clip Type Essentra Components
31AJ8731
Cable Cleat, Polyethylene, 22.8Mm, Black; Cable Clamp / Clip Type Essentra Components 31AJ8731
CABLE CLEAT, POLYETHYLENE, 22.8MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.8mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLEAT, POLYETHYLENE, 22.8MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.8mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3288-ND 31AJ8731
Product Name Cable Supports and Fasteners Cable Cleat, Polyethylene, 22.8Mm, Black; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102568 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Polyethylene
View Details
Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details