Essentra Components Cable Supports and Fasteners 22LF1425250

Description
Cable Clip, Cable Natural
Request a Quote Datasheet
Description
Cable Clip, Cable Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22LF1425250-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22LF1425250-ND
Cable Supports and Fasteners 145-22LF1425250-ND
Cable Clip, Cable Natural

Cable Clip, Cable Natural

Buy Now Datasheet
Cable Clamp, Flat, Push In, Pe, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5095 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Flat, Push In, Pe, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5095
Cable Clamp, Flat, Push In, Pe, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5095
CABLE CLAMP, FLAT, PUSH IN, PE, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Natural; External Length:36.2mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, FLAT, PUSH IN, PE, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Natural; External Length:36.2mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22LF1425250-ND 66AJ5095
Product Name Cable Supports and Fasteners Cable Clamp, Flat, Push In, Pe, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178915 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.398 inch (10.1 mm)
Material Nylon 66
View Details
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details