"Cable Clip, Wire Saddle Natural Split Arrowhead 0.500"" (12.70mm)"
SPLIT WIRE ROUTING CLIP, PUSH-IN, PA66; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:11.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-23SWRC250500-ND | 66AJ5362 |
| Product Name | Cable Supports and Fasteners | Split Wire Routing Clip, Push-In, Pa66; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |