Essentra Components Cable Supports and Fasteners 22CC50C0687

Description
"Cable Clamp, P-Type Natural Fastener 0.687"" (17.45mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.687"" (17.45mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50C0687-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50C0687-ND
Cable Supports and Fasteners 145-22CC50C0687-ND
"Cable Clamp, P-Type Natural Fastener 0.687"" (17.45mm)"

"Cable Clamp, P-Type Natural Fastener 0.687"" (17.45mm)"

Buy Now Datasheet
Cable Clamp, 0.687, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8812 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.687, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8812
Cable Clamp, 0.687, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8812
CABLE CLAMP, 0.687", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.687"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.687", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.687"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50C0687-ND 31AJ8812
Product Name Cable Supports and Fasteners Cable Clamp, 0.687, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details