Essentra Components Essentra Plastics 22CC37D0375B 3/8" Nylon Cable Clamp, 3/8" Wide, Black 22CC37D0375B

Description
Essentra Plastics 22CC37D0375B 3/8" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Essentra Plastics 22CC37D0375B 3/8" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22CC37D0375B 3/8
Chanhassen, MN, United States
Essentra Plastics 22CC37D0375B 3/8" Nylon Cable Clamp, 3/8" Wide, Black
25054
Essentra Plastics 22CC37D0375B 3/8" Nylon Cable Clamp, 3/8" Wide, Black 25054
Essentra Plastics 22CC37D0375B 3/8" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC37D0375B 3/8" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Light-duty 3/8"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Supports and Fasteners - 145-22CC37D0375B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37D0375B-ND
Cable Supports and Fasteners 145-22CC37D0375B-ND
"Cable Clamp, P-Type Black Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Black Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, 0.375, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8785 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.375, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8785
Cable Clamp, 0.375, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8785
CABLE CLAMP, 0.375", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.375"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.375", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.375"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 25054 145-22CC37D0375B-ND 31AJ8785
Product Name Essentra Plastics 22CC37D0375B 3/8" Nylon Cable Clamp, 3/8" Wide, Black Cable Supports and Fasteners Cable Clamp, 0.375, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 1440675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers