Essentra Components Cable Supports and Fasteners 22CC50D1250B

Description
"Cable Clamp, P-Type Black Fastener 1.250"" (31.75mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.250"" (31.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50D1250B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D1250B-ND
Cable Supports and Fasteners 145-22CC50D1250B-ND
"Cable Clamp, P-Type Black Fastener 1.250"" (31.75mm)"

"Cable Clamp, P-Type Black Fastener 1.250"" (31.75mm)"

Buy Now Datasheet
Essentra Plastics 22CC50D1250B 1 1/4
Chanhassen, MN, United States
Essentra Plastics 22CC50D1250B 1 1/4" Nylon Cable Clamp, 1/2" Wide, Black
25073
Essentra Plastics 22CC50D1250B 1 1/4" Nylon Cable Clamp, 1/2" Wide, Black 25073
Essentra Plastics 22CC50D1250B 1 1/4" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC50D1250B 1 1/4" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Heavy-duty 1/2"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Clamp, 1.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8852 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 1.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8852
Cable Clamp, 1.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8852
CABLE CLAMP, 1.25", PA 6.6, BLACK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 1.25", PA 6.6, BLACK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 145-22CC50D1250B-ND 25073 31AJ8852
Product Name Cable Supports and Fasteners Essentra Plastics 22CC50D1250B 1 1/4" Nylon Cable Clamp, 1/2" Wide, Black Cable Clamp, 1.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data