Essentra Components Essentra Plastics 22CC37D0437 7/16" Nylon Cable Clamp, 3/8" Wide, White 22CC37D0437

Description
Essentra Plastics 22CC37D0437 7/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Essentra Plastics 22CC37D0437 7/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22CC37D0437 7/16
Chanhassen, MN, United States
Essentra Plastics 22CC37D0437 7/16" Nylon Cable Clamp, 3/8" Wide, White
25005
Essentra Plastics 22CC37D0437 7/16" Nylon Cable Clamp, 3/8" Wide, White 25005
Essentra Plastics 22CC37D0437 7/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC37D0437 7/16" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Light-duty 3/8"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Supports and Fasteners - 145-22CC37D0437-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37D0437-ND
Cable Supports and Fasteners 145-22CC37D0437-ND
"Cable Clamp, P-Type Natural Fastener 0.437"" (11.10mm)"

"Cable Clamp, P-Type Natural Fastener 0.437"" (11.10mm)"

Buy Now Datasheet
Cable Clamp, 0.437, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8786 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.437, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8786
Cable Clamp, 0.437, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8786
CABLE CLAMP, 0.437", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.437"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.437", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.437"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 25005 145-22CC37D0437-ND 31AJ8786
Product Name Essentra Plastics 22CC37D0437 7/16" Nylon Cable Clamp, 3/8" Wide, White Cable Supports and Fasteners Cable Clamp, 0.437, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details