Essentra Components Essentra Plastics 22CC50D1500 1 1/2" Nylon Cable Clamp, 1/2" Wide, White 22CC50D1500

Description
Essentra Plastics 22CC50D1500, 1 1/2" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Essentra Plastics 22CC50D1500, 1 1/2" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22CC50D1500 1 1/2
Chanhassen, MN, United States
Essentra Plastics 22CC50D1500 1 1/2" Nylon Cable Clamp, 1/2" Wide, White
25025
Essentra Plastics 22CC50D1500 1 1/2" Nylon Cable Clamp, 1/2" Wide, White 25025
Essentra Plastics 22CC50D1500, 1 1/2" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC50D1500, 1 1/2" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Heavy-duty 1/2"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Supports and Fasteners - 145-22CC50D1500-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D1500-ND
Cable Supports and Fasteners 145-22CC50D1500-ND
"Cable Clamp, P-Type Natural Fastener 1.500"" (38.10mm)"

"Cable Clamp, P-Type Natural Fastener 1.500"" (38.10mm)"

Buy Now Datasheet
Cable Clamp, 1.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8855 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 1.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8855
Cable Clamp, 1.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8855
CABLE CLAMP, 1.5", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 1.5", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 25025 145-22CC50D1500-ND 31AJ8855
Product Name Essentra Plastics 22CC50D1500 1 1/2" Nylon Cable Clamp, 1/2" Wide, White Cable Supports and Fasteners Cable Clamp, 1.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 475170 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.394 inch (10 mm)
Material Aluminum; Aluminium
View Details
Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details