Essentra Components Cable Supports and Fasteners 22RCPM1250

Description
"Cable Clip, Flat Natural Arrowhead, Winged 1.250"" L x 0.250"" H (31.75mm x 6.35mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Natural Arrowhead, Winged 1.250"" L x 0.250"" H (31.75mm x 6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22RCPM1250-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22RCPM1250-ND
Cable Supports and Fasteners 145-22RCPM1250-ND
"Cable Clip, Flat Natural Arrowhead, Winged 1.250"" L x 0.250"" H (31.75mm x 6.35mm)"

"Cable Clip, Flat Natural Arrowhead, Winged 1.250"" L x 0.250"" H (31.75mm x 6.35mm)"

Buy Now Datasheet
Cable Clamp, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5238
Cable Clamp, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5238
CABLE CLAMP, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:45mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:45mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22RCPM1250-ND 66AJ5238
Product Name Cable Supports and Fasteners Cable Clamp, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662269 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Insulated Cable Clamp - 8130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details