Essentra Components Cable Supports and Fasteners 22CC16A0062B

Description
"Cable Clamp, P-Type Black Fastener 0.063"" (1.60mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.063"" (1.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC16A0062B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC16A0062B-ND
Cable Supports and Fasteners 145-22CC16A0062B-ND
"Cable Clamp, P-Type Black Fastener 0.063"" (1.60mm)"

"Cable Clamp, P-Type Black Fastener 0.063"" (1.60mm)"

Buy Now Datasheet
Cable Clamp, 0.063, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5062 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.063, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5062
Cable Clamp, 0.063, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5062
CABLE CLAMP, 0.063", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.063"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.063", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.063"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC16A0062B-ND 66AJ5062
Product Name Cable Supports and Fasteners Cable Clamp, 0.063, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
P-Clips - 2538561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details