Essentra Components Cable Supports and Fasteners 22SPC20000

Description
"Cable Clip, U-Type Natural Adhesive 0.203"" (5.16mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural Adhesive 0.203"" (5.16mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22SPC20000-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22SPC20000-ND
Cable Supports and Fasteners 145-22SPC20000-ND
"Cable Clip, U-Type Natural Adhesive 0.203"" (5.16mm)"

"Cable Clip, U-Type Natural Adhesive 0.203"" (5.16mm)"

Buy Now Datasheet
Cable Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5250 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5250
Cable Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5250
CABLE CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:5.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:20.5mm RoHS Compliant: Yes

CABLE CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:5.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:20.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22SPC20000-ND 66AJ5250
Product Name Cable Supports and Fasteners Cable Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers