Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted
"Cable Clip, C-Type Black Adhesive 0.217"" (5.50mm)"
CABLE CLAMP, ADHESIVE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.8mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | CCA001A | RPC5492-ND | 66AJ3193 |
| Product Name | Cable Clamps - Adhesive/Screw Mount, Locking | Cable Supports and Fasteners | Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |