Essentra Components Cable Clamps - Fir Tree Mount, Wire Harness BHLWHC-500-01

Description
Pushed into a .312" hole using a standard 6mm hex socket pressed onto the mounting head Ribs deflect when pressed through a blind hole, then spring back to lock in place Releasable and reusable for easy wire bundling 2 sizes for bundles of 1/2" and 3/4" UL94 V-2 Nylon 6/6
Request a Quote Datasheet
Description
Pushed into a .312" hole using a standard 6mm hex socket pressed onto the mounting head Ribs deflect when pressed through a blind hole, then spring back to lock in place Releasable and reusable for easy wire bundling 2 sizes for bundles of 1/2" and 3/4" UL94 V-2 Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Fir Tree Mount, Wire Harness - BHLWHC-500-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Fir Tree Mount, Wire Harness
BHLWHC-500-01
Cable Clamps - Fir Tree Mount, Wire Harness BHLWHC-500-01
Pushed into a .312" hole using a standard 6mm hex socket pressed onto the mounting head Ribs deflect when pressed through a blind hole, then spring back to lock in place Releasable and reusable for easy wire bundling 2 sizes for bundles of 1/2" and 3/4" UL94 V-2 Nylon 6/6

Pushed into a .312" hole using a standard 6mm hex socket pressed onto the mounting head
Ribs deflect when pressed through a blind hole, then spring back to lock in place
Releasable and reusable for easy wire bundling
2 sizes for bundles of 1/2" and 3/4"
UL94 V-2 Nylon 6/6

Supplier's Site
Cable Supports and Fasteners - RPC1159-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1159-ND
Cable Supports and Fasteners RPC1159-ND
"Cable Clip, P-Type Natural Fir Tree, Blind Hole 0.500"" (12.70mm)"

"Cable Clip, P-Type Natural Fir Tree, Blind Hole 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3159 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3159
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3159
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.3mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number BHLWHC-500-01 RPC1159-ND 66AJ3159
Product Name Cable Clamps - Fir Tree Mount, Wire Harness Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 1440694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details