Essentra Components Cable Supports and Fasteners 22CC50D0625

Description
"Cable Clamp, P-Type Natural Fastener 0.625"" (15.88mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.625"" (15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50D0625-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D0625-ND
Cable Supports and Fasteners 145-22CC50D0625-ND
"Cable Clamp, P-Type Natural Fastener 0.625"" (15.88mm)"

"Cable Clamp, P-Type Natural Fastener 0.625"" (15.88mm)"

Buy Now Datasheet
Essentra Plastics 22CC50D0625 5/8
Chanhassen, MN, United States
Essentra Plastics 22CC50D0625 5/8" Nylon Cable Clamp, 1/2" Wide, White
25015
Essentra Plastics 22CC50D0625 5/8" Nylon Cable Clamp, 1/2" Wide, White 25015
Essentra Plastics 22CC50D0625 5/8" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC50D0625 5/8" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Heavy-duty 1/2"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Clamp, 0.625, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8835 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.625, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8835
Cable Clamp, 0.625, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8835
CABLE CLAMP, 0.625", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.625"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.625", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.625"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 145-22CC50D0625-ND 25015 31AJ8835
Product Name Cable Supports and Fasteners Essentra Plastics 22CC50D0625 5/8" Nylon Cable Clamp, 1/2" Wide, White Cable Clamp, 0.625, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 2269010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers