Essentra Components Cable Clamps - Screw Mount ,P Style, Aluminium AL5A

Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet
Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Aluminium - AL5A - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Aluminium
AL5A
Cable Clamps - Screw Mount ,P Style, Aluminium AL5A
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy

Aluminum P clamp is ideal for securing, grounding and routing cables
Available for bundles from 1/8" - 1-1/4"
Mount securely with a #10/M5 screw or other fastener
Made from Aluminum Alloy

Supplier's Site
Cable Supports and Fasteners - RPC1475-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1475-ND
Cable Supports and Fasteners RPC1475-ND
"Cable Clamp, P-Type Silver Fastener 0.312"" (7.92mm)"

"Cable Clamp, P-Type Silver Fastener 0.312"" (7.92mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 7.9Mm; Cable Clamp / Clip Type Essentra Components - 86AH0301 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 7.9Mm; Cable Clamp / Clip Type Essentra Components
86AH0301
Cable Clamp, Aluminium Alloy, 7.9Mm; Cable Clamp / Clip Type Essentra Components 86AH0301
CABLE CLAMP, ALUMINIUM ALLOY, 7.9MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 7.9MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number AL5A RPC1475-ND 86AH0301
Product Name Cable Clamps - Screw Mount ,P Style, Aluminium Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 7.9Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 2662298 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Steel; Polyethylene, Steel
View Details