Essentra Components Cable Supports and Fasteners AFCC-08

Description
"Cable Clip, Flat C-Type Silver Adhesive 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat C-Type Silver Adhesive 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1152-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1152-ND
Cable Supports and Fasteners RPC1152-ND
"Cable Clip, Flat C-Type Silver Adhesive 0.500"" (12.70mm)"

"Cable Clip, Flat C-Type Silver Adhesive 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components - 66AJ3116 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components
66AJ3116
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components 66AJ3116
CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:13.7mm; External Width:9mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:13.7mm; External Width:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1152-ND 66AJ3116
Product Name Cable Supports and Fasteners Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components
Type C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 233607 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.311 inch (7.9 mm)
Material Pe
View Details
Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers