"Cable Clamp, P-Type Black Fastener 0.156"" (3.96mm)"
CABLE CLAMP, 0.156", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.156"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22CC16A0156B-ND | 66AJ5068 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, 0.156, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components |