Can be opened and closed multiple times for adding or removing cables
Large contoured base that assures stable mounting
2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel
CCP Style has a step in the locking base allowing ratcheting down on bundle
CABLE CLAMP, NYLON 6.6, GREY, 10MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:10mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:30mm; Height:- RoHS Compliant: Yes
| Essentra Components | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips |
| Product Number | CCP003A | 66AJ3218 |
| Product Name | Cable Clamps - Plug In, Locking | Cable Clamp, Nylon 6.6, Grey, 10Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |