Essentra Components Cable Supports and Fasteners 22CC50D0437

Description
"Cable Clamp, P-Type Natural Fastener 0.437"" (11.10mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.437"" (11.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50D0437-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D0437-ND
Cable Supports and Fasteners 145-22CC50D0437-ND
"Cable Clamp, P-Type Natural Fastener 0.437"" (11.10mm)"

"Cable Clamp, P-Type Natural Fastener 0.437"" (11.10mm)"

Buy Now Datasheet
Essentra Plastics 22CC50D0437 7/16
Chanhassen, MN, United States
Essentra Plastics 22CC50D0437 7/16" Nylon Cable Clamp, 1/2" Wide, White
25012
Essentra Plastics 22CC50D0437 7/16" Nylon Cable Clamp, 1/2" Wide, White 25012
Essentra Plastics 22CC50D0437 7/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC50D0437 7/16" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Heavy-duty 1/2"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Clamp, 0.437, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.437, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8829
Cable Clamp, 0.437, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8829
CABLE CLAMP, 0.437", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.437"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.437", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.437"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 145-22CC50D0437-ND 25012 31AJ8829
Product Name Cable Supports and Fasteners Essentra Plastics 22CC50D0437 7/16" Nylon Cable Clamp, 1/2" Wide, White Cable Clamp, 0.437, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Spring Clips - 191859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details