Essentra Components Cable Supports and Fasteners 22CC87D1003B

Description
"Cable Clamp, P-Type Black Fastener 1.031"" (26.19mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.031"" (26.19mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC87D1003B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC87D1003B-ND
Cable Supports and Fasteners 145-22CC87D1003B-ND
"Cable Clamp, P-Type Black Fastener 1.031"" (26.19mm)"

"Cable Clamp, P-Type Black Fastener 1.031"" (26.19mm)"

Buy Now Datasheet
Cable Clamp, 1.031, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5079 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 1.031, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5079
Cable Clamp, 1.031, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5079
CABLE CLAMP, 1.031", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.031"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 1.031", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.031"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC87D1003B-ND 66AJ5079
Product Name Cable Supports and Fasteners Cable Clamp, 1.031, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2268996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers