Essentra Components Cable Supports and Fasteners 22CC16A0187B

Description
"Cable Clamp, P-Type Black Fastener 0.187"" (4.75mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.187"" (4.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC16A0187B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC16A0187B-ND
Cable Supports and Fasteners 145-22CC16A0187B-ND
"Cable Clamp, P-Type Black Fastener 0.187"" (4.75mm)"

"Cable Clamp, P-Type Black Fastener 0.187"" (4.75mm)"

Buy Now Datasheet
Cable Clamp, 0.187, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5070 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.187, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5070
Cable Clamp, 0.187, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5070
CABLE CLAMP, 0.187", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.187"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.187", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.187"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC16A0187B-ND 66AJ5070
Product Name Cable Supports and Fasteners Cable Clamp, 0.187, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 1720827 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.437 inch (11.1 mm)
Material Aluminum; Aluminium
View Details
Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers