Essentra Components Cable Supports and Fasteners CCL010A

Description
"Cable Clamp, P-Type Natural Fastener 1.062"" (26.98mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 1.062"" (26.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5959-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5959-ND
Cable Supports and Fasteners RPC5959-ND
"Cable Clamp, P-Type Natural Fastener 1.062"" (26.98mm)"

"Cable Clamp, P-Type Natural Fastener 1.062"" (26.98mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 27Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3213 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 27Mm; Cable Clamp / Clip Type Essentra Components
66AJ3213
Cable Clamp, Nylon 6.6, Natural, 27Mm; Cable Clamp / Clip Type Essentra Components 66AJ3213
CABLE CLAMP, NYLON 6.6, NATURAL, 27MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:27mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 27MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:27mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5959-ND 66AJ3213
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 27Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 2681512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details