"Cable Clamp, P-Type Natural Fastener 0.625"" (15.88mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 15.9MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5956-ND | 66AJ3210 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 15.9Mm; Cable Clamp / Clip Type Essentra Components |