Essentra Components Cable Supports and Fasteners 22CC37B0500

Description
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC37B0500-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37B0500-ND
Cable Supports and Fasteners 145-22CC37B0500-ND
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8761 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8761
Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8761
CABLE CLAMP, 0.5", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.5", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC37B0500-ND 31AJ8761
Product Name Cable Supports and Fasteners Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 2269013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details