Essentra Components Cable Supports and Fasteners 22HDCC2970

Description
"Cable Clip, U-Type Natural 0.297"" (7.54mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural 0.297"" (7.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22HDCC2970-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22HDCC2970-ND
Cable Supports and Fasteners 145-22HDCC2970-ND
"Cable Clip, U-Type Natural 0.297"" (7.54mm)"

"Cable Clip, U-Type Natural 0.297"" (7.54mm)"

Buy Now Datasheet
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5091 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5091
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5091
CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.8mm RoHS Compliant: Yes

CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22HDCC2970-ND 66AJ5091
Product Name Cable Supports and Fasteners Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers